Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 700mV |
Supply Voltage Max | 10V |
Reset Type | - |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 30µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 2 |
Base Number | 61 |
IC Generic Number | 61 |
Logic Function Number | 61 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 50µA |
Output Voltage | 12V |
Supply Current | 1.1µA |
Supply Voltage Range | 700mV to 10V |
Temperature Coefficient (ppm) | 100ppm/°C |
Termination Type | Surface Mount Device |
Volt Detector Nch 3.0V, Sot-23-3 | Newark Electronics |
VOLT DETECTOR NCH 3.0V, SOT-23-3 | element14 |
Volt Supervisor Detect 3.06V 10V 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XC61CN3002MRN?
Additional datasheets, footprints and schematics for XC61CN3002MRN are listed on our Part Details page. You can also find images and similar parts to XC61CN3002MRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC61CN3002MRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC61CN3002MRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC61CN3002MRN fall under?
The XC61CN3002MRN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to XC61CN3002MRN when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC61CN3002MRN you can contact the distributor directly for product support, shipping queries etc.
Is the XC61CN3002MRN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC61CN3002MRN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for XC61CN3002MRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC61CN3002MRN often in real-time on the comparison pages.
What if I can't find stock of XC61CN3002MRN?
You can fill out our help required form which you can use to request a quote for XC61CN3002MRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.