For Use With | Schneider Limit Switches CMD prefabricated plug-in Busbar Trunking |
---|---|
Contact Current AC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
RoHS Compliant | Yes |
Limit Switch | Newark Electronics |
LIMIT SWITCH CONTACT X, 600 VAC, 10 A | Telemecanique Sensors XC1ZP2205 | RS Americas |
SWITCH CONNECTOR, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a XC1ZP2205?
Additional datasheets, footprints and schematics for XC1ZP2205 are listed on our Part Details page. You can also find images and similar parts to XC1ZP2205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC1ZP2205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC1ZP2205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC1ZP2205 fall under?
The XC1ZP2205 is listed under Switches & Relays > Switches > Switch Components > Switch Connectors.
Can I view similar or alternative parts?
You can view similar parts to XC1ZP2205 when available in the Switch Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC1ZP2205 you can contact the distributor directly for product support, shipping queries etc.
Is the XC1ZP2205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC1ZP2205 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XC1ZP2205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC1ZP2205 often in real-time on the comparison pages.
What if I can't find stock of XC1ZP2205?
You can fill out our help required form which you can use to request a quote for XC1ZP2205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.