Status: | Unknown |
---|---|
Series: | Harmony XB7 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 22mm |
Forward Current If | 20mA |
Luminous Intensity | - |
IP / NEMA Rating | IP20 IP65 |
Product Range | Harmony XB7 Series |
Panel Mount Indicator LED 22mm 240 VAC Screws Green Harmony XB7 Series | Schneider Electric XB7EV03MP | RS Americas |
Control lamp | Transfer Multisort Elektronik |
PILOT LIGHT - LED - Green - 230v | RS |
Panel Mount Indicator, Led, 22Mm, Green, 230V | Newark Electronics |
LED PANEL INDICATOR, 22MM, GRN, 230VAC | Farnell |
Where can I find additional details, specifications and documents for a XB7EV03MP?
Additional datasheets, footprints and schematics for XB7EV03MP are listed on our Part Details page. You can also find images and similar parts to XB7EV03MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB7EV03MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB7EV03MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB7EV03MP fall under?
The XB7EV03MP is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XB7EV03MP when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB7EV03MP you can contact the distributor directly for product support, shipping queries etc.
Is the XB7EV03MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB7EV03MP have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and Farnell have stock available or on a lead time for XB7EV03MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB7EV03MP often in real-time on the comparison pages.
What if I can't find stock of XB7EV03MP?
You can fill out our help required form which you can use to request a quote for XB7EV03MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.