Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Prices starting from US$16.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.71
|
342
in stock
|
Buy Now | |
Distrelec
from US$19.84
|
694
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.05
|
58
in stock
|
Buy Now | |
RS Americas
from US$38.57
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$32.00
|
8
in stock
|
Buy Now | |
element14
from US$45.08
|
8
in stock
|
Buy Now | |
Farnell
from US$17.00
|
8
in stock
|
Buy Now | |
Conrad
from US$26.61
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3
in stock
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB5 Series |
SVHC | No SVHC (15-Jan-2018) |
Schneider Electric Rotary Switch, 2 Positions, 90°, Panel Mount | Distrelec |
Selector Switch 2 Pos Stay Put 1NO | RS |
Switch: rotary | Transfer Multisort Elektronik |
Maintained Selector Switch, 2 Position Knob, 1NO, 3A, 240V, XB5 Series | Schneider Electric XB5AD21 | RS Americas |
Selector Switch, 1 Pole, 6A, 120Vac | Newark Electronics |
SELECTOR SWITCH, 1 POLE, 6A, 120VAC | element14 |
Connection (components): Screws | Conrad |
Selector Switch | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XB5AD21?
Additional datasheets, footprints and schematics for XB5AD21 are listed on our Part Details page. You can also find images and similar parts to XB5AD21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB5AD21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB5AD21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB5AD21 fall under?
The XB5AD21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB5AD21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB5AD21 you can contact the distributor directly for product support, shipping queries etc.
Is the XB5AD21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB5AD21 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for XB5AD21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB5AD21 often in real-time on the comparison pages.
What if I can't find stock of XB5AD21?
You can fill out our help required form which you can use to request a quote for XB5AD21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.