Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Ill Selector Switch 3P Ornge 1NO/1NC 24V | RS |
Selector Switch, 2-Pole, 6A, 120Vac | Newark Electronics |
SELECTOR SWITCH, 2-POLE, 6A, 120VAC | element14 |
Where can I find additional details, specifications and documents for a XB4BK135B5?
Additional datasheets, footprints and schematics for XB4BK135B5 are listed on our Part Details page. You can also find images and similar parts to XB4BK135B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BK135B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BK135B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BK135B5 fall under?
The XB4BK135B5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BK135B5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BK135B5 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BK135B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BK135B5 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XB4BK135B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BK135B5 often in real-time on the comparison pages.
What if I can't find stock of XB4BK135B5?
You can fill out our help required form which you can use to request a quote for XB4BK135B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.