Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$49.95
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Selector Switch 2 Pos. Stay Put Green | RS |
Selector Switch, 2-Pole, 6A, 120Vac | Newark Electronics |
SELECTOR SWITCH, 2-POLE, 6A, 120VAC | element14 |
Switch: rotary | Transfer Multisort Elektronik |
Schneider Electric Illuminated Selector Switch, Poles %3D 2, Positions %3D 2, 90°, Panel Mount | Distrelec |
Where can I find additional details, specifications and documents for a XB4BK123M5?
Additional datasheets, footprints and schematics for XB4BK123M5 are listed on our Part Details page. You can also find images and similar parts to XB4BK123M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BK123M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BK123M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BK123M5 fall under?
The XB4BK123M5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BK123M5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BK123M5 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BK123M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BK123M5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for XB4BK123M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BK123M5 often in real-time on the comparison pages.
What if I can't find stock of XB4BK123M5?
You can fill out our help required form which you can use to request a quote for XB4BK123M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.