Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
2 NO 3 spring return selector switch | RS |
Momentary Selector Switch, 3 Position Knob, 2NO, 10A, 600V, XB4 Series | Schneider Electric XB4BD53 | RS Americas |
Switch: rotary | Transfer Multisort Elektronik |
Switch, Rotary, 2No, 1.2A, 600V, Screw | Newark Electronics |
Schneider Electric Rotary Switch, 3 Positions, 45°, Panel Mount | Distrelec |
SELECTOR SWITCH, 2 POLE, 6A, 120VAC | element14 |
Where can I find additional details, specifications and documents for a XB4BD53?
Additional datasheets, footprints and schematics for XB4BD53 are listed on our Part Details page. You can also find images and similar parts to XB4BD53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BD53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XB4BD53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BD53 fall under?
The XB4BD53 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BD53 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BD53 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BD53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XB4BD53 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for XB4BD53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BD53 often in real-time on the comparison pages.
What if I can't find stock of XB4BD53?
You can fill out our help required form which you can use to request a quote for XB4BD53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.