Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger |
---|---|
Silicon Family Name | xCORE |
Core Architecture | xCORE |
Core Sub-Architecture | XS1 |
Kit Contents | xTAG Debug Adapter |
Features | XS1-L8 Core USB to JTAG Up to 10Mbps Speed Optional UART & xCONNECT Ports XSYS 20way IDC Header |
Product Range | - |
USB 2.0 to JTAG/UART/Xscope debug adapter | Symmetry Electronics |
Debug Adaptor, Usb-Jtag, Xcore | Newark Electronics |
Where can I find additional details, specifications and documents for a XA-XTAG?
Additional datasheets, footprints and schematics for XA-XTAG are listed on our Part Details page. You can also find images and similar parts to XA-XTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XA-XTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XA-XTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XA-XTAG fall under?
The XA-XTAG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XA-XTAG when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XA-XTAG you can contact the distributor directly for product support, shipping queries etc.
Is the XA-XTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XA-XTAG have stock available?
Authorised distributors including Symmetry Electronics, Farnell and Newark Electronics have stock available or on a lead time for XA-XTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XA-XTAG often in real-time on the comparison pages.
What if I can't find stock of XA-XTAG?
You can fill out our help required form which you can use to request a quote for XA-XTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.