Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | XA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
XA Receptacle hsg with pnl lock 7 way | RS |
HOUSING, RECPT, LOCK, 7WAY | Farnell |
Where can I find additional details, specifications and documents for a XARR-07V?
Additional datasheets, footprints and schematics for XARR-07V are listed on our Part Details page. You can also find images and similar parts to XARR-07V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XARR-07V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XARR-07V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XARR-07V fall under?
The XARR-07V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XARR-07V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XARR-07V you can contact the distributor directly for product support, shipping queries etc.
Is the XARR-07V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XARR-07V have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop and Farnell have stock available or on a lead time for XARR-07V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XARR-07V often in real-time on the comparison pages.
What if I can't find stock of XARR-07V?
You can fill out our help required form which you can use to request a quote for XARR-07V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.