Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.15
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | XA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
XA Receptacle hsg with pnl lock 6 way | RS |
Wire-To-Board Connector, Lock, Xa Series, Receptacle, 6, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XARR-06V | Newark Electronics |
HOUSING, RECPT, LOCK, 6WAY | element14 |
Where can I find additional details, specifications and documents for a XARR-06V?
Additional datasheets, footprints and schematics for XARR-06V are listed on our Part Details page. You can also find images and similar parts to XARR-06V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XARR-06V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XARR-06V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XARR-06V fall under?
The XARR-06V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XARR-06V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XARR-06V you can contact the distributor directly for product support, shipping queries etc.
Is the XARR-06V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XARR-06V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for XARR-06V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XARR-06V often in real-time on the comparison pages.
What if I can't find stock of XARR-06V?
You can fill out our help required form which you can use to request a quote for XARR-06V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.