Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Zinc Alloy |
---|---|
No. of Switch Holes | 3Holes |
Cutout Diameter | 22mm |
Cover / Base Color | Grey |
External Height - Metric | 175mm |
External Width - Metric | 80mm |
External Depth - Metric | 51.6mm |
RoHS Compliant | Yes |
Enclosure, Pushbutton, 3 Hole, 22mm, Zinc, NEMA13, N/A, Gray, Harmony XAP Series | Schneider Electric XAPG39503 | RS Americas |
Control Station Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a XAPG39503?
Additional datasheets, footprints and schematics for XAPG39503 are listed on our Part Details page. You can also find images and similar parts to XAPG39503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAPG39503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAPG39503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAPG39503 fall under?
The XAPG39503 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to XAPG39503 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAPG39503 you can contact the distributor directly for product support, shipping queries etc.
Is the XAPG39503 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XAPG39503 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XAPG39503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAPG39503 often in real-time on the comparison pages.
What if I can't find stock of XAPG39503?
You can fill out our help required form which you can use to request a quote for XAPG39503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.