Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
6,104
in stock
|
Buy Now | |
element14
from US$0.23
|
6,104
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,104
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,379
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
632
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
215
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
147
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | XA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Wire-To-Board Connector, Xa Series, Receptacle, 10, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XAP-10V-1 | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 10POS, 1ROW | element14 |
PCB plug housing,XA,2.5mm pitch,10way | RS |
Connector, 2.5mm Pitch, Solder Crack Preventive Material, Low Insertion, Locking Device, Insertion Guide Mechanism | Future Electronics |
PITCH2.5,3A,250V,AWG#28TO#20 | TTI Europe |
Where can I find additional details, specifications and documents for a XAP-10V-1?
Additional datasheets, footprints and schematics for XAP-10V-1 are listed on our Part Details page. You can also find images and similar parts to XAP-10V-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAP-10V-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAP-10V-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAP-10V-1 fall under?
The XAP-10V-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XAP-10V-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAP-10V-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XAP-10V-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAP-10V-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for XAP-10V-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAP-10V-1 often in real-time on the comparison pages.
What if I can't find stock of XAP-10V-1?
You can fill out our help required form which you can use to request a quote for XAP-10V-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.