Status: | Unknown |
---|---|
Series: | Harmony XALD Series |
RoHS: | Unknown |
Prices starting from US$86.17
Contact Configuration | SPST-NC SPST-NO |
---|---|
No. of Positions | 3 Position |
Approvals / Standards | CSA C22-2 No. 14 EN 60947 IEC 60947 JIS C 4520 UL 508 |
IP Rating | IP65 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALD Series |
SVHC | No SVHC (15-Jan-2018) |
Control Station, Start/Stop, 3 Position | Newark Electronics |
CONTROL STATION, START/STOP, 3 POSITION | element14 |
SCHNEIDER ELECTRIC XALD363M | Rapid Electronics |
Enclosed Push buttons "I-O", Pilot Light | RS |
Where can I find additional details, specifications and documents for a XALD363M?
Additional datasheets, footprints and schematics for XALD363M are listed on our Part Details page. You can also find images and similar parts to XALD363M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD363M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD363M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD363M fall under?
The XALD363M is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALD363M when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD363M you can contact the distributor directly for product support, shipping queries etc.
Is the XALD363M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD363M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for XALD363M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD363M often in real-time on the comparison pages.
What if I can't find stock of XALD363M?
You can fill out our help required form which you can use to request a quote for XALD363M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.