Status: | Unknown |
---|---|
Series: | Harmony XALD Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
No. of Positions | 3 Position |
Approvals / Standards | CSA C22-2 No. 14 EN 60947 IEC 60947 JIS C 4520 UL 508 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALD Series |
SVHC | No SVHC (15-Jan-2018) |
Control station Grey Left/Right/E-Stop | RS |
Control station | Transfer Multisort Elektronik |
CONTROL STATION SWITCH , 3POS, 22MM | element14 |
Control Station Switch , 3Pos, 22Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a XALD328?
Additional datasheets, footprints and schematics for XALD328 are listed on our Part Details page. You can also find images and similar parts to XALD328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD328 fall under?
The XALD328 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALD328 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD328 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD328 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD328 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for XALD328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD328 often in real-time on the comparison pages.
What if I can't find stock of XALD328?
You can fill out our help required form which you can use to request a quote for XALD328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.