Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
No. of Positions | 3 Position |
Approvals / Standards | CSA C22.2 No 14, EN60947, IEC 60947, JIS C8201, UL 508 |
IP Rating | IP66, IP67, IP69, IP69K |
RoHS Compliant | Yes |
Control Station, Spst, 3 Pos, Pc | Newark Electronics |
Electric Push Button Control Station, IP65 53mm 136mm +70degC -25degC 68mm | Schneider Electric XALD321H29H7 | RS Americas |
Where can I find additional details, specifications and documents for a XALD321H29H7?
Additional datasheets, footprints and schematics for XALD321H29H7 are listed on our Part Details page. You can also find images and similar parts to XALD321H29H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD321H29H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD321H29H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD321H29H7 fall under?
The XALD321H29H7 is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to XALD321H29H7 when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD321H29H7 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD321H29H7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XALD321H29H7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for XALD321H29H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD321H29H7 often in real-time on the comparison pages.
What if I can't find stock of XALD321H29H7?
You can fill out our help required form which you can use to request a quote for XALD321H29H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.