Status: | Unknown |
---|---|
Series: | XAL6060 Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 7.6A |
Product Range | XAL6060 Series |
Power Inductor Case | 6.56mm x 6.36mm x 6.1mm |
DC Resistance Max | 0.02982ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Automotive Qualification Standard | AEC-Q200 |
Reel Quantity | 250 |
Self Resonant Frequency Min | 14MHz |
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free | Coilcraft Direct |
INDUCTOR, 10UH, 7A, 20%, PWR, 14MHZ | Farnell |
Where can I find additional details, specifications and documents for a XAL6060-103MEC?
Additional datasheets, footprints and schematics for XAL6060-103MEC are listed on our Part Details page. You can also find images and similar parts to XAL6060-103MEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XAL6060-103MEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XAL6060-103MEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XAL6060-103MEC fall under?
The XAL6060-103MEC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to XAL6060-103MEC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XAL6060-103MEC you can contact the distributor directly for product support, shipping queries etc.
Is the XAL6060-103MEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XAL6060-103MEC have stock available?
Authorised distributors including Coilcraft Direct, Farnell, element14, Ozdisan and CoreStaff have stock available or on a lead time for XAL6060-103MEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XAL6060-103MEC often in real-time on the comparison pages.
What if I can't find stock of XAL6060-103MEC?
You can fill out our help required form which you can use to request a quote for XAL6060-103MEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.