Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
XAD,Housing, 22 way | RS |
HOUSING,RECEPTACLE, XAD, 22WAY, 2ROW | element14 |
Where can I find additional details, specifications and documents for a XADRP-22V?
Additional datasheets, footprints and schematics for XADRP-22V are listed on our Part Details page. You can also find images and similar parts to XADRP-22V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-22V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-22V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-22V fall under?
The XADRP-22V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XADRP-22V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-22V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-22V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XADRP-22V have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS and element14 have stock available or on a lead time for XADRP-22V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-22V often in real-time on the comparison pages.
What if I can't find stock of XADRP-22V?
You can fill out our help required form which you can use to request a quote for XADRP-22V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.