Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | XAD Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Wire-To-Board Connector, Xad Series, Receptacle, 18, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XADRP-18V(P) | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 18POS, 2ROW | element14 |
Where can I find additional details, specifications and documents for a XADRP-18V(P)?
Additional datasheets, footprints and schematics for XADRP-18V(P) are listed on our Part Details page. You can also find images and similar parts to XADRP-18V(P) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-18V(P) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-18V(P) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-18V(P) fall under?
The XADRP-18V(P) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XADRP-18V(P) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-18V(P) you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-18V(P) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XADRP-18V(P) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XADRP-18V(P).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-18V(P) often in real-time on the comparison pages.
What if I can't find stock of XADRP-18V(P)?
You can fill out our help required form which you can use to request a quote for XADRP-18V(P) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.