Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
3,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,526
in stock
|
Buy Now | |
element14
from US$0.25
|
3,432
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,973
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
57
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | XAD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Conn, Housing, Rcpt, 10Pos, 2.5Mm | Newark Electronics |
XAD,Housing, 10 way | RS |
HOUSING, RECEPTACLE, CRIMP, 2.5MM, 10WAY | element14 |
| Heilind Electronics |
XAD Connector | Future Electronics |
PITCH2.5MM,3A,AWG#28-20 | TTI Europe |
Where can I find additional details, specifications and documents for a XADRP-10V?
Additional datasheets, footprints and schematics for XADRP-10V are listed on our Part Details page. You can also find images and similar parts to XADRP-10V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XADRP-10V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XADRP-10V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XADRP-10V fall under?
The XADRP-10V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XADRP-10V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XADRP-10V you can contact the distributor directly for product support, shipping queries etc.
Is the XADRP-10V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XADRP-10V have stock available?
Authorised distributors including Newark Electronics, RS, element14, CoreStaff and Farnell have stock available or on a lead time for XADRP-10V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XADRP-10V often in real-time on the comparison pages.
What if I can't find stock of XADRP-10V?
You can fill out our help required form which you can use to request a quote for XADRP-10V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.