Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | SliceKIT Modular Development System |
Kit Contents | Slice Card XA-SK-SCR480 K430WQA-V4-F Touch Screen |
Product Range | - |
Features | Xcore Display sliceCARD 480x272 Color Display 40pin ZIF Connector Resistive Touch Screen |
Where can I find additional details, specifications and documents for a XA-SK-SCR480?
Additional datasheets, footprints and schematics for XA-SK-SCR480 are listed on our Part Details page. You can also find images and similar parts to XA-SK-SCR480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XA-SK-SCR480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XA-SK-SCR480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XA-SK-SCR480 fall under?
The XA-SK-SCR480 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to XA-SK-SCR480 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XA-SK-SCR480 you can contact the distributor directly for product support, shipping queries etc.
Is the XA-SK-SCR480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XA-SK-SCR480 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XA-SK-SCR480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XA-SK-SCR480 often in real-time on the comparison pages.
What if I can't find stock of XA-SK-SCR480?
You can fill out our help required form which you can use to request a quote for XA-SK-SCR480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.