Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
575
in stock
|
Buy Now | |
element14
from US$4.19
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
1,741
in stock
|
Buy Now | |
Farnell
from US$4.26
|
1,741
in stock
|
Buy Now | |
Rutronik
from US$4.58
|
-
|
Buy Now | |
Future Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
Richardson RFPD
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Whip Antenna, 1.71-2.69Ghz, 1.9Dbi Rohs Compliant: Yes |Kyocera Avx X9001248-4GMSMB1000R | Newark Electronics |
ANTENNA,LTE MAGNETIC 1m CableRG174 | RS |
External Magnetic Mount LTE Antenna | Rutronik |
6 Wide Band 698MHz-960MHz 1.71GHz- 2.69GHz External Magnetic Mount LTE Antenna | Future Electronics |
Whip Antenna 960MHz/2690MHz -0.5dBi/-0.2dBi/1.8dBi/1.9dBi 50 Ohm Magnetic Base | Avnet America |
Where can I find additional details, specifications and documents for a X9001248-4GMSMB1000R?
Additional datasheets, footprints and schematics for X9001248-4GMSMB1000R are listed on our Part Details page. You can also find images and similar parts to X9001248-4GMSMB1000R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X9001248-4GMSMB1000R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X9001248-4GMSMB1000R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X9001248-4GMSMB1000R fall under?
The X9001248-4GMSMB1000R is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to X9001248-4GMSMB1000R when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X9001248-4GMSMB1000R you can contact the distributor directly for product support, shipping queries etc.
Is the X9001248-4GMSMB1000R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for X9001248-4GMSMB1000R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rutronik have stock available or on a lead time for X9001248-4GMSMB1000R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X9001248-4GMSMB1000R often in real-time on the comparison pages.
What if I can't find stock of X9001248-4GMSMB1000R?
You can fill out our help required form which you can use to request a quote for X9001248-4GMSMB1000R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.