X22-18.432-12-30/30/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 18.432MHZ 12PF 2.5MM X 2MM

Status: Unknown
Series: X22 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.84
-
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now

Specifications

Frequency Nom 18.432MHz
Crystal Case SMD 2.5mm x 2mm
Frequency Stability + / - 30ppm
Load Capacitance 12pF
Frequency Tolerance + / - 30ppm
Product Range X22 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Crystal, 18.432Mhz, 12Pf, 2.5Mm X 2Mm | Newark Electronics
CRYSTAL, 18.432MHZ, 12PF, 2.5MM X 2MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a X22-18.432-12-30/30/-40+85?

Additional datasheets, footprints and schematics for X22-18.432-12-30/30/-40+85 are listed on our Part Details page. You can also find images and similar parts to X22-18.432-12-30/30/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for X22-18.432-12-30/30/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X22-18.432-12-30/30/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does X22-18.432-12-30/30/-40+85 fall under?

The X22-18.432-12-30/30/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to X22-18.432-12-30/30/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the X22-18.432-12-30/30/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the X22-18.432-12-30/30/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for X22-18.432-12-30/30/-40+85 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for X22-18.432-12-30/30/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for X22-18.432-12-30/30/-40+85 often in real-time on the comparison pages.

What if I can't find stock of X22-18.432-12-30/30/-40+85?

You can fill out our help required form which you can use to request a quote for X22-18.432-12-30/30/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay