Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 40A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 120kA |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Type gG fuse,40A 500V 14 x 51mm | RS |
Ferrule Fuse-Link, 14.3 x 51 gG, 120 kA, 500VAC, 40A, No Indicator | Mersen X218198 | RS Americas |
FUSE, GENERAL LINE, 40A | Farnell |
Where can I find additional details, specifications and documents for a X218198?
Additional datasheets, footprints and schematics for X218198 are listed on our Part Details page. You can also find images and similar parts to X218198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X218198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X218198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X218198 fall under?
The X218198 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to X218198 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X218198 you can contact the distributor directly for product support, shipping queries etc.
Is the X218198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X218198 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for X218198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X218198 often in real-time on the comparison pages.
What if I can't find stock of X218198?
You can fill out our help required form which you can use to request a quote for X218198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.