Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 4A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type gG fuse,4A 500V 10 x 38mm | RS |
Ferrule Fuse-Link, Size 10.3 x 38 gG, 120 kA, 500VAC, 4A, No Indicator | Mersen X213598 | RS Americas |
FUSE, HRC, GENERAL LINE, 4A | element14 |
Where can I find additional details, specifications and documents for a X213598?
Additional datasheets, footprints and schematics for X213598 are listed on our Part Details page. You can also find images and similar parts to X213598 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X213598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X213598 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X213598 fall under?
The X213598 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to X213598 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X213598 you can contact the distributor directly for product support, shipping queries etc.
Is the X213598 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X213598 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for X213598.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X213598 often in real-time on the comparison pages.
What if I can't find stock of X213598?
You can fill out our help required form which you can use to request a quote for X213598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.