X21-26.000-12-30/30/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 26MHZ 12PF 2.05MM X 1.65MM

Status: Unknown
Series: X21 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Farnell
Farnell
from US$0.98
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Frequency Nom 26MHz
Crystal Case SMD 2.05mm x 1.65mm
Frequency Stability + / - 30ppm
Load Capacitance 12pF
Frequency Tolerance + / - 30ppm
Product Range X21 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Crystal, 26Mhz, 12Pf, 2.05Mm X 1.65Mm | Newark Electronics
CRYSTAL, 26MHZ, 12PF, 2.05MM X 1.65MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a X21-26.000-12-30/30/-40+85?

Additional datasheets, footprints and schematics for X21-26.000-12-30/30/-40+85 are listed on our Part Details page. You can also find images and similar parts to X21-26.000-12-30/30/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for X21-26.000-12-30/30/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X21-26.000-12-30/30/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does X21-26.000-12-30/30/-40+85 fall under?

The X21-26.000-12-30/30/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to X21-26.000-12-30/30/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the X21-26.000-12-30/30/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the X21-26.000-12-30/30/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for X21-26.000-12-30/30/-40+85 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for X21-26.000-12-30/30/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for X21-26.000-12-30/30/-40+85 often in real-time on the comparison pages.

What if I can't find stock of X21-26.000-12-30/30/-40+85?

You can fill out our help required form which you can use to request a quote for X21-26.000-12-30/30/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay