Status: | Unknown |
---|---|
Series: | X04 Series |
RoHS: | Unknown |
No distributors results available
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 900mA |
On State RMS Current IT(rms) | 1.35A |
Thyristor Case Style | TO-202 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | X04 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a X0402MF 0AA2?
Additional datasheets, footprints and schematics for X0402MF 0AA2 are listed on our Part Details page. You can also find images and similar parts to X0402MF 0AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0402MF 0AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0402MF 0AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0402MF 0AA2 fall under?
The X0402MF 0AA2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0402MF 0AA2 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0402MF 0AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the X0402MF 0AA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X0402MF 0AA2 have stock available?
There is no stock from authorised distributors for X0402MF 0AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0402MF 0AA2 often in real-time on the comparison pages.
What if I can't find stock of X0402MF 0AA2?
You can fill out our help required form which you can use to request a quote for X0402MF 0AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.