Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
17,510
in stock
|
Buy Now | |
element14
from US$0.12
|
20,718
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
17,510
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
Current It av | 800mA |
On State RMS Current IT(rms) | 1.25A |
Thyristor Case Style | DO-221AA |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
SCR THYRISTOR, 1.25A, 800V, DO-221AA | element14 |
Scr Thyristor, 1.25A, 800V, Do-221Aa | Newark Electronics |
Thyristor SCR 800V 25A 3-Pin SMB Flat T/R | Avnet America |
X02 Series 800 V 1.25A Sensitive Gate Silicon Controlled Rectifier SMBFlat-3 | Future Electronics |
Where can I find additional details, specifications and documents for a X0202NUF?
Additional datasheets, footprints and schematics for X0202NUF are listed on our Part Details page. You can also find images and similar parts to X0202NUF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X0202NUF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0202NUF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X0202NUF fall under?
The X0202NUF is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to X0202NUF when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X0202NUF you can contact the distributor directly for product support, shipping queries etc.
Is the X0202NUF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for X0202NUF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for X0202NUF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X0202NUF often in real-time on the comparison pages.
What if I can't find stock of X0202NUF?
You can fill out our help required form which you can use to request a quote for X0202NUF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.