X0202MA 2BL2 Thyristors by STMicroelectronics

SCR THYRISTOR 1.25A 600V TO-226AA

Status: Unknown
Series: X02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.34
1,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
13,476
in stock
Buy Now
Logo for element14
element14
from US$0.30
13,476
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
13,476
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
2,302
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
118,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 600V
Gate Trigger Current Max Igt 200µA
Current It av 800mA
On State RMS Current IT(rms) 1.25A
Thyristor Case Style TO-226AA
No. of Pins 3Pins
Peak Non Rep Surge Current Itsm 50Hz 25A
Holding Current Max Ih 5mA
Gate Trigger Voltage Max Vgt 800mV
Operating Temperature Max 125°C
Product Range X02 Series
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Scr Thyristor, 1.25A, 600V, To-226Aa | Newark Electronics
SCR THYRISTOR, 1.25A, 600V, TO-226AA | element14
Thyristor | Transfer Multisort Elektronik
Sensitive Gate Thyristor 1.25A 600V TO92 | RS
Thyristor SCR 600V 25A 3-Pin TO-92 Ammo | Avnet Silica
X02 Series 600 Vdrm 1.25 A Sensitive Gate Silicon Controlled Rectifier - TO-92 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a X0202MA 2BL2?

Additional datasheets, footprints and schematics for X0202MA 2BL2 are listed on our Part Details page. You can also find images and similar parts to X0202MA 2BL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for X0202MA 2BL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X0202MA 2BL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does X0202MA 2BL2 fall under?

The X0202MA 2BL2 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to X0202MA 2BL2 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the X0202MA 2BL2 you can contact the distributor directly for product support, shipping queries etc.

Is the X0202MA 2BL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for X0202MA 2BL2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for X0202MA 2BL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for X0202MA 2BL2 often in real-time on the comparison pages.

What if I can't find stock of X0202MA 2BL2?

You can fill out our help required form which you can use to request a quote for X0202MA 2BL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay