Status: | Active |
---|---|
Series: | X00619 |
RoHS: | Compliant |
Prices starting from US$0.09
On-state rms current, IT(RMS) 0.8 A |
Repetitive peak off-state voltage 600 V |
Triggering gate current from 30 to 200 μA |
ECOPACK2 compliant |
Product Specifications |
---|
DS6289 0.8 A - 600 V sensitive gate SCR |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Scr 0.8A 600V To-92 | Newark Electronics |
SCR 0.8A 600V TO-92 | element14 |
X00619 Series 600 Vdrm 0.8 A Through Hole Sensitive Gate SCR Thyristor - TO-92 | Future Electronics |
Thyristor SCR 600V 10A 3-Pin TO-92 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a X00619MA5AL2?
Additional datasheets, footprints and schematics for X00619MA5AL2 are listed on our Part Details page. You can also find images and similar parts to X00619MA5AL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X00619MA5AL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X00619MA5AL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X00619MA5AL2 fall under?
The X00619MA5AL2 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to X00619MA5AL2 when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X00619MA5AL2 you can contact the distributor directly for product support, shipping queries etc.
Is the X00619MA5AL2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for X00619MA5AL2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for X00619MA5AL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X00619MA5AL2 often in real-time on the comparison pages.
What if I can't find stock of X00619MA5AL2?
You can fill out our help required form which you can use to request a quote for X00619MA5AL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.