Status: | Unknown |
---|---|
Series: | 8-bit ATmega Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.37
Accessory Type | Pre-Programmed IC |
---|---|
For Use With | Arduino UNO Based Circuits |
Product Range | 8-bit ATmega Microcontrollers |
SVHC | No SVHC (07-Jul-2017) |
CPU Speed | 20MHz |
Controller Family/Series | ATmega |
EEPROM Memory Size | 1KB |
Embedded Interface Type | I2C SPI USART |
Features | ATmega328 MCU IC with Arduino UNO Bootloader Pre-programed |
MCU Case Style | DIP |
MPU Core Size | 8bit |
No. of I/O's | 23I/O's |
No. of PWM Channels | 6 |
No. of Pins | 28Pins |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM RTC Timer |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 2KB |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 5.5V |
ATMega328 microcontroller bootloader UNO | RS |
Arduino ATmega328 with Arduino Bootloader | Distrelec |
MCU, 8BIT, ATMEGA, 20MHZ, DIP-28 | element14 |
Pre-Programmed Ic, Arduino Uno Board | Newark Electronics |
ATmega328, Pre-Loaded with Arduino UNO Bootloader | Arduino X000048 | RS Americas |
Microcontroller, Pre-loaded with Arduino UNO 16 MHz Bootloader, ATmega328, DIP-28 | Avnet America |
ATMega328 Arduino Uno Bootloader X000048 | Rapid Electronics |
Where can I find additional details, specifications and documents for a X000048?
Additional datasheets, footprints and schematics for X000048 are listed on our Part Details page. You can also find images and similar parts to X000048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X000048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X000048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X000048 fall under?
The X000048 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Arduino.
Can I view similar or alternative parts?
You can view similar parts to X000048 when available in the Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X000048 you can contact the distributor directly for product support, shipping queries etc.
Is the X000048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X000048 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for X000048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X000048 often in real-time on the comparison pages.
What if I can't find stock of X000048?
You can fill out our help required form which you can use to request a quote for X000048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.