Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | S2-LP BALF-SPI2-01D3 |
Silicon Family Name | - |
For Use With | STMicroelectronics STM32 Nucleo Development Boards |
Kit Contents | Expansion Board S2-LP/BALF-SPI2-01D3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a X-NUCLEO-S2868A1?
Additional datasheets, footprints and schematics for X-NUCLEO-S2868A1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-S2868A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-S2868A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-S2868A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-S2868A1 fall under?
The X-NUCLEO-S2868A1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-S2868A1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-S2868A1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-S2868A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-S2868A1 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for X-NUCLEO-S2868A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-S2868A1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-S2868A1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-S2868A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.