Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.47
|
11
in stock
|
Buy Now | |
Future Electronics
from US$15.64
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$15.87
|
3
in stock
|
Buy Now | |
element14
from US$15.71
|
3
in stock
|
Buy Now | |
Farnell
from US$15.61
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.45
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | SPSGRF-915 |
Silicon Family Name | - |
For Use With | STM32 Nucleo Development Boards |
Kit Contents | Expansion Board SPSGRF-915 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 915MHz Prog SPIRIT1 Transceiver Integrated Balun/Chip Antenna Nucleo/UNO R3 Extension STM32Cube |
Sub-1 GHz RF Expansion Board based on the SPSGRF-915 Module | Future Electronics |
Sub-1GHz RF Expansion Board, SPSGRF-915 | RS |
Expansion Board, Spsgrf 915Mhz Rf Module | Newark Electronics |
EXPANSION BOARD, SPSGRF 915MHZ RF MODULE | element14 |
Expansion board | Transfer Multisort Elektronik |
SPSGRF-915 915 MHz RF Expansion Board for STM32 Nucleo | Avnet Silica |
Where can I find additional details, specifications and documents for a X-NUCLEO-IDS01A5?
Additional datasheets, footprints and schematics for X-NUCLEO-IDS01A5 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IDS01A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IDS01A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IDS01A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IDS01A5 fall under?
The X-NUCLEO-IDS01A5 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IDS01A5 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IDS01A5 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IDS01A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IDS01A5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for X-NUCLEO-IDS01A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IDS01A5 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IDS01A5?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IDS01A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.