Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.49
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | SPSGRF-868 |
Silicon Family Name | - |
For Use With | STM32 Nucleo Development Boards |
Kit Contents | Expansion Board SPSGRF-868 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 868MHz Prog SPIRIT1 Transceiver Integrated Balun/Chip Antenna Nucleo/UNO R3 Extension STM32Cube |
Sub-1 GHz RF Expansion Board Based on the SPSGRF-868 Module for STM32 Nucleo | Future Electronics |
Sub-1GHz RF Expansion Board, SPSGRF-868 | RS |
EXPANSION BOARD, SPSGRF 868MHZ RF MODULE | element14 |
Expansion Board, Spsgrf 868Mhz Rf Module | Newark Electronics |
SPSGRF-868 SPIRIT1 RF Module Based STM32 Nucleo Expansion Board | Avnet Silica |
Where can I find additional details, specifications and documents for a X-NUCLEO-IDS01A4?
Additional datasheets, footprints and schematics for X-NUCLEO-IDS01A4 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IDS01A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IDS01A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IDS01A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IDS01A4 fall under?
The X-NUCLEO-IDS01A4 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IDS01A4 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IDS01A4 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IDS01A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IDS01A4 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for X-NUCLEO-IDS01A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IDS01A4 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IDS01A4?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IDS01A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.