Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | M24xx M95xx |
Silicon Family Name | - |
For Use With | STMicroelectronics STM32 Nucleo Development Boards |
Kit Contents | Expansion Board M24xx/M95xx |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Standard I2C and SPI EEPROM Memory Expansion Board Based on M24xx and M95xx Series for STM32 Nucleo | Avnet America |
Where can I find additional details, specifications and documents for a X-NUCLEO-EEPRMA1?
Additional datasheets, footprints and schematics for X-NUCLEO-EEPRMA1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-EEPRMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-EEPRMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-EEPRMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-EEPRMA1 fall under?
The X-NUCLEO-EEPRMA1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-EEPRMA1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-EEPRMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-EEPRMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-EEPRMA1 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for X-NUCLEO-EEPRMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-EEPRMA1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-EEPRMA1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-EEPRMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.