Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Australia |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 8.2ft |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | AUS AS3112-1990/NZ NZSS198-1967 |
Cable Diameter Max | 7.2mm |
Cable Diameter Min | 6.9mm |
Conductor Area CSA | 1mm² |
Power Cord Connector A | Mains Plug Aus |
Power Cord Connector B | IEC 60320 C13 |
POWER CORD, AUSTRALIAN, 2.5M, 10A | Farnell |
Where can I find additional details, specifications and documents for a X-428796A?
Additional datasheets, footprints and schematics for X-428796A are listed on our Part Details page. You can also find images and similar parts to X-428796A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-428796A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-428796A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-428796A fall under?
The X-428796A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-428796A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-428796A you can contact the distributor directly for product support, shipping queries etc.
Is the X-428796A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-428796A have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for X-428796A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-428796A often in real-time on the comparison pages.
What if I can't find stock of X-428796A?
You can fill out our help required form which you can use to request a quote for X-428796A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.