Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | IEC 60320 C5 |
Cable Length - Metric | 2m |
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | Lead (15-Jan-2019) |
Conductor Size | 0.75mm² |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | IEC 60320 C5 |
POWER CORD, UK TO IEC, 2M, 2.5A | element14 |
Where can I find additional details, specifications and documents for a X-3076374A?
Additional datasheets, footprints and schematics for X-3076374A are listed on our Part Details page. You can also find images and similar parts to X-3076374A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-3076374A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-3076374A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-3076374A fall under?
The X-3076374A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-3076374A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-3076374A you can contact the distributor directly for product support, shipping queries etc.
Is the X-3076374A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-3076374A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X-3076374A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-3076374A often in real-time on the comparison pages.
What if I can't find stock of X-3076374A?
You can fill out our help required form which you can use to request a quote for X-3076374A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.