Status: | Unknown |
---|---|
Series: | Ap800 Series |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | IEC 60320 C7 (Figure 8) |
Cable Length - Metric | 2m |
Current Rating | 13A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | Ap800 Series |
Cable Length - Imperial | 6.5ft |
SVHC | Lead (15-Jan-2019) |
Cable Assembly Type | Power |
Cable Length | 2m |
Colour | Black |
Conductor Area CSA | 0.75mm² |
Conductor Size | 0.75mm² |
Connector A Contact Material | Brass |
External Length / Height | 51mm |
Fuse Current | 13A |
Lead Length | 2m |
Material | Black PVC |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | IEC 60320 C7 (Figure 8) |
Voltage Rating VAC | 250V |
LEAD, FIG 8, BLACK, 2M | Farnell |
Where can I find additional details, specifications and documents for a X-299960A?
Additional datasheets, footprints and schematics for X-299960A are listed on our Part Details page. You can also find images and similar parts to X-299960A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-299960A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-299960A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-299960A fall under?
The X-299960A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-299960A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-299960A you can contact the distributor directly for product support, shipping queries etc.
Is the X-299960A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-299960A have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for X-299960A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-299960A often in real-time on the comparison pages.
What if I can't find stock of X-299960A?
You can fill out our help required form which you can use to request a quote for X-299960A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.