Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 8.2ft |
SVHC | Lead (15-Jan-2019) |
Approval Bodies | DEMKO FI IMQ KEMA-KEUR NEMKO NF-USE OVE SEMKO VDE |
Cable Diameter Max | 7.2mm |
Cable Diameter Min | 6.9mm |
Conductor Area CSA | 1mm² |
Material | PVC |
Plug Body Material | Brass nickel plated |
Power Cord Connector A | Mains Plug Euro 2 Way |
Power Cord Connector B | IEC 60320 C13 |
Strip Length | 10mm |
POWER CORD, EURO TO IEC, 2.5M, 10A | element14 |
Where can I find additional details, specifications and documents for a X-210699A?
Additional datasheets, footprints and schematics for X-210699A are listed on our Part Details page. You can also find images and similar parts to X-210699A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-210699A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-210699A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-210699A fall under?
The X-210699A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to X-210699A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-210699A you can contact the distributor directly for product support, shipping queries etc.
Is the X-210699A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-210699A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for X-210699A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-210699A often in real-time on the comparison pages.
What if I can't find stock of X-210699A?
You can fill out our help required form which you can use to request a quote for X-210699A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.