Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 500°C |
---|---|
Temperature Min | 50°C, 50°C |
Output Power | 200W |
Supply Voltage V AC | - |
Supply Voltage V DC | 24V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Height | 65mm |
Length | 120mm |
Width | 150mm |
Solder Bath, 500Deg C, 200W, 24V | Newark Electronics |
WXSB 200 SOLDER BATH 24V/200W | RS |
SOLDER POT, 200W, 500C | element14 |
Weller Soldering Bath 500 °C 200 W 24 V | Distrelec |
Where can I find additional details, specifications and documents for a WXSB 200?
Additional datasheets, footprints and schematics for WXSB 200 are listed on our Part Details page. You can also find images and similar parts to WXSB 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXSB 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXSB 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXSB 200 fall under?
The WXSB 200 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to WXSB 200 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXSB 200 you can contact the distributor directly for product support, shipping queries etc.
Is the WXSB 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXSB 200 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Distrelec and Farnell have stock available or on a lead time for WXSB 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXSB 200 often in real-time on the comparison pages.
What if I can't find stock of WXSB 200?
You can fill out our help required form which you can use to request a quote for WXSB 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.