WXR 3031 Soldering Stations & Accessories by Weller

REWORK STATION 3-CH 230V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,139.22

Distributor Stock
Logo for RS
RS
from US$3,862.91
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3,811.34
8
in stock
Buy Now
Logo for element14
element14
from US$3,929.26
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$3,696.58
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,139.22
-
Buy Now

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 550°C
Output Power 600W
Kit Contents WXR3 Rework Station WXHAP200 Hot Air Iron WXP120 Solder Iron WXDP120 Desolder Iron Safety Rest
Product Range -
Plug Type EU UK
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Weller Rework Station Set 420W 550°C 230V DE Type F (CEE 7/4) Plug | Distrelec
Weller WXR 3031 Rework Station Set | RS
REWORK STATION, 3-CH, 230V | element14
Rework Station, 3-Ch, 230V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WXR 3031?

Additional datasheets, footprints and schematics for WXR 3031 are listed on our Part Details page. You can also find images and similar parts to WXR 3031 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WXR 3031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXR 3031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WXR 3031 fall under?

The WXR 3031 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WXR 3031 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WXR 3031 you can contact the distributor directly for product support, shipping queries etc.

Is the WXR 3031 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WXR 3031 have stock available?

Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for WXR 3031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WXR 3031 often in real-time on the comparison pages.

What if I can't find stock of WXR 3031?

You can fill out our help required form which you can use to request a quote for WXR 3031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay