Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 600W |
For Use With | Soldering Desoldering & Hot Air |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
Weller WXR 3 Power unit 230V, 420W | RS |
Rework Power Unit, 600W, 230V | Newark Electronics |
REWORK POWER UNIT, 600W, 230V | element14 |
Weller Rework Station Power Unit 420W 550°C 230V DE Type F (CEE 7/4) Plug | Distrelec |
Where can I find additional details, specifications and documents for a WXR 3?
Additional datasheets, footprints and schematics for WXR 3 are listed on our Part Details page. You can also find images and similar parts to WXR 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXR 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXR 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXR 3 fall under?
The WXR 3 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WXR 3 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXR 3 you can contact the distributor directly for product support, shipping queries etc.
Is the WXR 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXR 3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WXR 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXR 3 often in real-time on the comparison pages.
What if I can't find stock of WXR 3?
You can fill out our help required form which you can use to request a quote for WXR 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.