WXD 2020 Part Information

Details for WXD 2020 by Weller

Tools & Production Supplies>Soldering Stations & Accessories>Soldering Stations

Part Downloads

Part Specifications

Supply Voltage V AC 230V
Heat Temperature Max 450°C
Output Power 200W
Kit Contents WXD2 Power Unit WXP 120 Solder Iron WXDP 120 Desolder Unit Safety Rest
Product Range Weller Rework Stations
Plug Type EU UK
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • REWORK STATION, 200W, 230V; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:WXD2 Power Unit, WXP 120 Solder Iron, WXDP 120 Desolder Unit, Safety Rest; Product Range:Weller Rework Stations; Plug RoHS Compliant: Yes | Newark Electronics
  • Weller Soldering / Desoldering Station Set 255W 550°C 230V | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a WXD 2020?

Additional datasheets, footprints and schematics for WXD 2020 are listed in our Part Details tab. You can also find the WXD 2020 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WXD 2020 in the Pricing & Inventory tab next to part details. You can view WXD 2020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WXD 2020 fall under?

The WXD 2020 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WXD 2020 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WXD 2020 you can contact the distributor directly for product support, shipping queries etc.

Is the WXD 2020 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for WXD 2020 have stock available?

Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for WXD 2020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WXD 2020 often in real-time on the comparison pages.

What if I can't find stock of WXD 2020?

You can fill out our help required form which you can use to request a quote for WXD 2020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for WXD 2020

Loading...
Loading Results for WXD 2020
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us