Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 200W |
For Use With | Weller WXHAP 200 Hot Air Pencil |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
External Width | 151mm |
Height | 130mm |
Length | 170mm |
Solder Station Power Supply, 200W, 230V | Newark Electronics |
SOLDER STATION POWER SUPPLY, 200W, 230V | Farnell |
Where can I find additional details, specifications and documents for a WXA 2?
Additional datasheets, footprints and schematics for WXA 2 are listed on our Part Details page. You can also find images and similar parts to WXA 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WXA 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WXA 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WXA 2 fall under?
The WXA 2 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WXA 2 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WXA 2 you can contact the distributor directly for product support, shipping queries etc.
Is the WXA 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WXA 2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WXA 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WXA 2 often in real-time on the comparison pages.
What if I can't find stock of WXA 2?
You can fill out our help required form which you can use to request a quote for WXA 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.