WX 2021 Soldering Stations & Accessories by Weller

SOLDERING STATION 200W 230V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
2 units
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 550°C
Output Power 200W
Kit Contents WX2 Solder Station WXMP Micro Solder Iron WDH 50 & WDH 60 Safety Rests WXMT Micro Tweezer
Product Range -
Plug Type EU UK
SVHC No SVHC (27-Jun-2018)
External Width 154mm
Height 135mm
Length 174mm

Alternative Descriptions

SOLDERING STATION, 200W, 230V | element14
Weller Soldering Station Set, 255W, 550°C, 230V | Distrelec

More Parts in Soldering Stations


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a WX 2021?

Additional datasheets, footprints and schematics for WX 2021 are listed on our Part Details page. You can also find images and similar parts to WX 2021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WX 2021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WX 2021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WX 2021 fall under?

The WX 2021 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WX 2021 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WX 2021 you can contact the distributor directly for product support, shipping queries etc.

Is the WX 2021 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WX 2021 have stock available?

Authorised distributors including element14, Distrelec, Farnell, Newark Electronics and Arrow Electronics have stock available or on a lead time for WX 2021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WX 2021 often in real-time on the comparison pages.

What if I can't find stock of WX 2021?

You can fill out our help required form which you can use to request a quote for WX 2021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay