WX 2020 Soldering Stations & Accessories by Weller

SOLDERING STATION 200W 230V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 550°C
Output Power 120W
Kit Contents WX2 Solder Station Two WXP 120 Solder Irons Two WDH 10 Safety Rests
Product Range -
Plug Type EU UK
SVHC No SVHC (17-Dec-2015)
External Width 151mm
Height 130mm
Length 170mm

Alternative Descriptions

Weller Soldering Station Set, 255W, 550°C, 230V | Distrelec
SOLDERING STATION, 200W, 230V | element14
Soldering Station, 200W, 230V | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a WX 2020?

Additional datasheets, footprints and schematics for WX 2020 are listed on our Part Details page. You can also find images and similar parts to WX 2020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WX 2020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WX 2020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WX 2020 fall under?

The WX 2020 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WX 2020 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WX 2020 you can contact the distributor directly for product support, shipping queries etc.

Is the WX 2020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WX 2020 have stock available?

Authorised distributors including RS Americas, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for WX 2020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WX 2020 often in real-time on the comparison pages.

What if I can't find stock of WX 2020?

You can fill out our help required form which you can use to request a quote for WX 2020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay