Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 200W |
For Use With | Weller WX Soldering System |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
External Width | 151mm |
Frequency | 50Hz |
Height | 130mm |
Length | 170mm |
Temperature Max | 550°C |
Temperature Min | 50°C |
Power Unit, 200W, 240V | Newark Electronics |
POWER UNIT, 200W, 240V | element14 |
Weller Soldering Station, 200W, 550°C, 230V | Distrelec |
WX 1 CONTROL UNIT 120V F/G | RS |
Where can I find additional details, specifications and documents for a WX 1?
Additional datasheets, footprints and schematics for WX 1 are listed on our Part Details page. You can also find images and similar parts to WX 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WX 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WX 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WX 1 fall under?
The WX 1 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WX 1 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WX 1 you can contact the distributor directly for product support, shipping queries etc.
Is the WX 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WX 1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for WX 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WX 1 often in real-time on the comparison pages.
What if I can't find stock of WX 1?
You can fill out our help required form which you can use to request a quote for WX 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.