Status: | Unknown |
---|---|
Series: | Type VX Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 0.219mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | - |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | - |
Jacket Material | - |
External Diameter | - |
Voltage Rating | - |
Product Range | Type VX Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 0.2mm |
For Use With | VX Type Thermocouple |
Length | 100m |
Secondary Insulation Material | PVC |
Standard | BS4937 Part 30 |
Thermocouple Type | Vx |
THERMOCOUPLE WIRE, TYPE K, 100M, 7/0.2MM | element14 |
Thermocouple Wire, Type K, 328.1Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a WV-100/100M IEC)?
Additional datasheets, footprints and schematics for WV-100/100M IEC) are listed on our Part Details page. You can also find images and similar parts to WV-100/100M IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WV-100/100M IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WV-100/100M IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WV-100/100M IEC) fall under?
The WV-100/100M IEC) is listed under Labfacility Parts.
Can I view similar or alternative parts?
You can view similar parts to WV-100/100M IEC) when available in the Labfacility Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WV-100/100M IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the WV-100/100M IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WV-100/100M IEC) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WV-100/100M IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WV-100/100M IEC) often in real-time on the comparison pages.
What if I can't find stock of WV-100/100M IEC)?
You can fill out our help required form which you can use to request a quote for WV-100/100M IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.