Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Wire Type | VX |
---|---|
Length - Imperial | 984.25" |
Length - Metric | 25m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | - |
Conductor Area CSA | 0.219mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 7 / 0.2mm |
External Diameter | 5mm |
For Use With | VX Type Thermocouple |
Length | 100m |
No. of Cores | 2Core |
Operating Temperature Max | 80°C |
Outer Diameter | 5mm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Thermocouple Type | Vx |
CABLE, THERMO, TYPE VX | element14 |
Where can I find additional details, specifications and documents for a WV-029/100M9(IEC)?
Additional datasheets, footprints and schematics for WV-029/100M9(IEC) are listed on our Part Details page. You can also find images and similar parts to WV-029/100M9(IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WV-029/100M9(IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WV-029/100M9(IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WV-029/100M9(IEC) fall under?
The WV-029/100M9(IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WV-029/100M9(IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WV-029/100M9(IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the WV-029/100M9(IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WV-029/100M9(IEC) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for WV-029/100M9(IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WV-029/100M9(IEC) often in real-time on the comparison pages.
What if I can't find stock of WV-029/100M9(IEC)?
You can fill out our help required form which you can use to request a quote for WV-029/100M9(IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.