Status: | Unknown |
---|---|
Series: | W12-3 Series |
RoHS: | Unknown |
Sensing Range Max | 175mm |
---|---|
Sensing Method | Foreground Suppression |
Sensor Output | PNP |
Product Range | W12-3 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, Proximity, FGS,30-175 mm, Red,640 nm, PNP, M12, 4-Pin Male Conn | SICK WTF12-3P2433 | RS Americas |
Photoelectric Sensor, 175Mm, Pnp | Newark Electronics |
Where can I find additional details, specifications and documents for a WTF12-3P2433?
Additional datasheets, footprints and schematics for WTF12-3P2433 are listed on our Part Details page. You can also find images and similar parts to WTF12-3P2433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTF12-3P2433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTF12-3P2433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTF12-3P2433 fall under?
The WTF12-3P2433 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTF12-3P2433 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTF12-3P2433 you can contact the distributor directly for product support, shipping queries etc.
Is the WTF12-3P2433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTF12-3P2433 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WTF12-3P2433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTF12-3P2433 often in real-time on the comparison pages.
What if I can't find stock of WTF12-3P2433?
You can fill out our help required form which you can use to request a quote for WTF12-3P2433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.