Status: | Unknown |
---|---|
Series: | WTB8 Series |
RoHS: | Unknown |
Sensing Range Max | 300mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | WTB8 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 30mm to 300mm |
Sensor, back ground suppression Sr 300mm | RS |
Photoelectric Sensor, 300Mm, 30V | Newark Electronics |
SENSOR, BACKGROUND SUPPRESS, PNP, M8 | element14 |
Sick Diffuse Reflection Optical Sensor PNP 300mm 500us 30V 100mA IP67 W8 | Distrelec |
Where can I find additional details, specifications and documents for a WTB8-P2231?
Additional datasheets, footprints and schematics for WTB8-P2231 are listed on our Part Details page. You can also find images and similar parts to WTB8-P2231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB8-P2231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB8-P2231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB8-P2231 fall under?
The WTB8-P2231 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB8-P2231 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB8-P2231 you can contact the distributor directly for product support, shipping queries etc.
Is the WTB8-P2231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB8-P2231 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WTB8-P2231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB8-P2231 often in real-time on the comparison pages.
What if I can't find stock of WTB8-P2231?
You can fill out our help required form which you can use to request a quote for WTB8-P2231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.